Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ Pololu Corporation 2569
2569
Active
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER 24V 96W
Manufacturer:
Pololu Corporation
Datasheet:
2569 Datasheet
History Price: $27.95
In Stock: 7600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
2569 vs 2566
Part No
2569
2566
Category
Board Mount - DC/DC Converters
Board Mount - DC/DC Converters
Manufacturer
Pololu Corporation
Pololu Corporation
Series
U3V50
U3V50
Packaging
-
-
Status
Active
Active
Type
Non-Isolated PoL Module
Non-Isolated PoL Module
Number of Outputs
1
1
Voltage - Input (Min)
2.9V
2.9V
Voltage - Input (Max)
24V
6V
Voltage - Output 1
24V
6V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
3A
3A
Current - Output (Max)
96 W
24 W
Power (Watts)
-
-
Voltage - Isolation
-
-
Applications
-
-
Features
-
-
Operating Temperature
0.95
0.95
Efficiency
Through Hole
Through Hole
Mounting Type
8-DIP Module
8-DIP Module
Package / Case
1.90" L x 0.60" W x 0.41" H (48.3mm x 15.2mm x 10.4mm)
1.90" L x 0.60" W x 0.41" H (48.3mm x 15.2mm x 10.4mm)