110IMX35D05D15-8
110IMX35D05D15-8
Active
Description:  DC DC CONVERTER 5V 15V 15V 35W
Manufacturer:  Bel Power Solutions
History Price: Active
In Stock: 40700
110IMX35D05D15-8 vs 110IMY70-15-0ITG
Series
Melcher IMX35 (35W)
Melcher IMY70 (70W)
Packaging
Bulk
Bulk
Status
Active
Active
Type
Isolated Module, Conformal Coated
Isolated Module, Conformal Coated
Number of Outputs
4
1
Voltage - Input (Min)
60V
50V
Voltage - Input (Max)
150V
137.5V
Voltage - Output 1
5V
15V
Voltage - Output 2
15V
-
Voltage - Output 3
15V
-
Voltage - Output 4
-
6A
Current - Output (Max)
1.4A, 600mA, 600mA
90 W
Power (Watts)
35 W
4.2 kV
Voltage - Isolation
2.5 kV
ITE (Commercial), Railway
Applications
ITE (Commercial), Railway
Remote On/Off, OCP, OTP, OVP, SCP, UVLO
Features
OCP, OTP, OVP, SCP, UVLO
-40℃ ~ 95℃
Operating Temperature
-40℃ ~ 85℃
0.93
Efficiency
0.88
Through Hole
Mounting Type
Through Hole
19-DIP Module, 17 Leads
Package / Case
19-DIP Module, 17 Leads
3.00" L x 2.50" W x 0.49" H (76.2mm x 63.5mm x 12.5mm)