Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ Bel Power Solutions 110IMX35D05D15-8
110IMX35D05D15-8
Active
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER 5V 15V 15V 35W
Manufacturer:
Bel Power Solutions
Datasheet:
110IMX35D05D15-8 Datasheet
History Price: Active
In Stock: 40700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
110IMX35D05D15-8 vs 110IMY35D05D05-8
Part No
110IMX35D05D15-8
110IMY35D05D05-8
Category
Board Mount - DC/DC Converters
Board Mount - DC/DC Converters
Manufacturer
Bel Power Solutions
Bel Power Solutions
Series
Melcher IMX35 (35W)
Melcher IMY35 (35W)
Packaging
Bulk
Bulk
Status
Active
Active
Type
Isolated Module, Conformal Coated
Isolated Module
Number of Outputs
4
4
Voltage - Input (Min)
60V
60V
Voltage - Input (Max)
150V
150V
Voltage - Output 1
5V
5V
Voltage - Output 2
15V
5V
Voltage - Output 3
15V
5V
Voltage - Output 4
-
1.4A, 1.4A, 1.4A
Current - Output (Max)
1.4A, 600mA, 600mA
-
Power (Watts)
35 W
2.5 kV
Voltage - Isolation
2.5 kV
ITE (Commercial)
Applications
ITE (Commercial), Railway
Remote On/Off, OCP, OTP, OVP, SCP, UVLO
Features
OCP, OTP, OVP, SCP, UVLO
-40℃ ~ 85℃
Operating Temperature
-40℃ ~ 85℃
0.87
Efficiency
0.88
Through Hole
Mounting Type
Through Hole
19-DIP Module, 17 Leads
Package / Case
19-DIP Module, 17 Leads
3.00" L x 2.50" W x 0.41" H (76.2mm x 63.5mm x 10.5mm)