110IMX35D05D15-8
110IMX35D05D15-8
Active
Description:  DC DC CONVERTER 5V 15V 15V 35W
Manufacturer:  Bel Power Solutions
History Price: Active
In Stock: 40700
110IMX35D05D15-8 vs 110IMX7-24-24-8
Series
Melcher IMX35 (35W)
Melcher IMX7 (7W)
Packaging
Bulk
Bulk
Status
Active
Active
Type
Isolated Module, Conformal Coated
Isolated Module, Conformal Coated
Number of Outputs
4
2
Voltage - Input (Min)
60V
60V
Voltage - Input (Max)
150V
150V
Voltage - Output 1
5V
24V
Voltage - Output 2
15V
24V
Voltage - Output 3
15V
-
Voltage - Output 4
-
150mA, 150mA
Current - Output (Max)
1.4A, 600mA, 600mA
7 W
Power (Watts)
35 W
2.5 kV
Voltage - Isolation
2.5 kV
ITE (Commercial), Railway
Applications
ITE (Commercial), Railway
Remote On/Off, OCP, OTP, OVP, SCP, UVLO
Features
OCP, OTP, OVP, SCP, UVLO
-40℃ ~ 85℃
Operating Temperature
-40℃ ~ 85℃
0.84
Efficiency
0.88
Through Hole
Mounting Type
Through Hole
14-DIP Module
Package / Case
19-DIP Module, 17 Leads
2.00" L x 1.00" W x 0.41" H (50.8mm x 25.4mm x 10.4mm)