Series
Melcher IMX35 (35W)
Melcher IMX7 (7W)
Type
Isolated Module, Conformal Coated
Isolated Module, Conformal Coated
Voltage - Input (Min)
60V
60V
Voltage - Input (Max)
150V
150V
Voltage - Output 1
5V
5.1V
Current - Output (Max)
1.4A, 600mA, 600mA
1.2A
Voltage - Isolation
2.5 kV
2.5 kV
Applications
ITE (Commercial), Railway
ITE (Commercial), Railway
Features
OCP, OTP, OVP, SCP, UVLO
Remote On/Off, OCP, OTP, OVP, SCP, UVLO
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Through Hole
Through Hole
Package / Case
19-DIP Module, 17 Leads
14-DIP Module