110IMX35D05D15-8
110IMX35D05D15-8
Active
Description:  DC DC CONVERTER 5V 15V 15V 35W
Manufacturer:  Bel Power Solutions
History Price: Active
In Stock: 40700
110IMX35D05D15-8 vs 110IMX35D15D15-8
Series
Melcher IMX35 (35W)
Melcher IMX35 (35W)
Packaging
Bulk
Bulk
Status
Active
Active
Type
Isolated Module, Conformal Coated
Isolated Module, Conformal Coated
Number of Outputs
4
4
Voltage - Input (Min)
60V
60V
Voltage - Input (Max)
150V
150V
Voltage - Output 1
5V
15V
Voltage - Output 2
15V
15V
Voltage - Output 3
15V
15V
Voltage - Output 4
-
-
Current - Output (Max)
1.4A, 600mA, 600mA
600mA, 600mA, 600mA
Power (Watts)
35 W
35 W
Voltage - Isolation
2.5 kV
2.5 kV
Applications
ITE (Commercial), Railway
ITE (Commercial), Railway
Features
OCP, OTP, OVP, SCP, UVLO
OCP, OTP, OVP, SCP, UVLO
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Efficiency
0.88
0.88
Mounting Type
Through Hole
Through Hole
Package / Case
19-DIP Module, 17 Leads
19-DIP Module