Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Advantech Corp SQF-SDMS4-4G-J6C
SQF-SDMS4-4G-J6C
Obsolete
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 4GB SATA DOM SLC SATAIII
Manufacturer:
Advantech Corp
Datasheet:
SQF-SDMS4-4G-J6C Datasheet
History Price: Obsolete
In Stock: 26795
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SQF-SDMS4-4G-J6C vs SQF-S25U8-128G-SAE
Part No
SQF-SDMS4-4G-J6C
SQF-S25U8-128G-SAE
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Advantech Corp
Advantech Corp
Series
SQF-SDM 530
SQF-S25 830
Packaging
Bulk
Bulk
Status
Obsolete
Active
Memory Size
4GB
128GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Solid State Drive (SSD) FLASH - NAND (MLC)
Form Factor
Disk-On-Module, SATA DOM
2.5"
Speed - Read
120MB/s
540MB/s
Speed - Write
100MB/s
520MB/s
Voltage - Supply
-
-
Type
SATA III
SATA III
Current - Max
-
2A
Operating Temperature
0癈 ~ 70癈
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
39.40mm x 25.00mm x 6.50mm
100.20mm x 69.85mm x 7.00mm