SQF-SDMS4-4G-J6C
SQF-SDMS4-4G-J6C
Obsolete
Description:  SSD 4GB SATA DOM SLC SATAIII
Manufacturer:  Advantech Corp
History Price: Obsolete
In Stock: 26795
SQF-SDMS4-4G-J6C vs SQF-S25M8-1T-SAE
Series
SQF-SDM 530
SQF-S25 830
Packaging
Bulk
Bulk
Status
Obsolete
Active
Memory Size
4GB
1TB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Solid State Drive (SSD) FLASH - NAND (MLC)
Form Factor
Disk-On-Module, SATA DOM
2.5"
Speed - Read
120MB/s
540MB/s
Speed - Write
100MB/s
520MB/s
Voltage - Supply
-
-
Type
SATA III
SATA III
Current - Max
-
2A
Operating Temperature
0癈 ~ 70癈
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
39.40mm x 25.00mm x 6.50mm
100.20mm x 69.85mm x 7.00mm