Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Advantech Corp SQF-S25S4-16G-S9C
SQF-S25S4-16G-S9C
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 16GB 2.5" SLC SATA III
Manufacturer:
Advantech Corp
Datasheet:
SQF-S25S4-16G-S9C Datasheet
History Price: $208.83
In Stock: 12200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SQF-S25S4-16G-S9C vs SQF-S25U8-256G-SAC
Part No
SQF-S25S4-16G-S9C
SQF-S25U8-256G-SAC
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Advantech Corp
Advantech Corp
Series
SQF-S25 630
SQF-S25 830
Packaging
Bulk
Bulk
Status
Active
Active
Memory Size
16GB
256GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Solid State Drive (SSD) FLASH - NAND (MLC)
Form Factor
2.5"
2.5"
Speed - Read
500MB/s
540MB/s
Speed - Write
150MB/s
520MB/s
Voltage - Supply
-
-
Type
SATA III
SATA III
Current - Max
400mA
2A
Operating Temperature
0癈 ~ 70癈
0癈 ~ 70癈
Weight
-
-
Size / Dimension
100.00mm x 69.90mm x 7.00mm
100.20mm x 69.85mm x 7.00mm