SQF-S25S4-16G-S9C
SQF-S25S4-16G-S9C
Active
Description:  SSD 16GB 2.5" SLC SATA III
Manufacturer:  Advantech Corp
History Price: $208.83
In Stock: 15430
SQF-S25S4-16G-S9C vs SQF-S25M8-64G-SAE
Series
SQF-S25 630
SQF-S25 830
Packaging
Bulk
Bulk
Status
Active
Active
Memory Size
16GB
64GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Solid State Drive (SSD) FLASH - NAND (MLC)
Form Factor
2.5"
2.5"
Speed - Read
500MB/s
540MB/s
Speed - Write
150MB/s
520MB/s
Voltage - Supply
-
-
Type
SATA III
SATA III
Current - Max
400mA
2A
Operating Temperature
0癈 ~ 70癈
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
100.00mm x 69.90mm x 7.00mm
100.20mm x 69.85mm x 7.00mm