Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Silicon Power SP256GIMDC355SV0
SP256GIMDC355SV0
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 256GB M.2 TLC SATA III 3.3V
Manufacturer:
Silicon Power
Datasheet:
SP256GIMDC355SV0 Datasheet
History Price: $105.44
In Stock: 36100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SP256GIMDC355SV0 vs SP256GIMDA355SV0
Part No
SP256GIMDC355SV0
SP256GIMDA355SV0
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Silicon Power
Silicon Power
Series
-
-
Packaging
Box
Box
Status
Active
Active
Memory Size
256GB
256GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
M.2 Module
Speed - Read
520MB/s
520MB/s
Speed - Write
480MB/s
390MB/s
Voltage - Supply
3.3V
3.3V
Type
SATA III
SATA III
Current - Max
575mA
560mA
Operating Temperature
0癈 ~ 70癈
0癈 ~ 70癈
Weight
-
-
Size / Dimension
80.00mm x 22.00mm x 3.50mm
42.00mm x 22.00mm x 4.70mm