Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Silicon Power SP010TISSD301RW0
SP010TISSD301RW0
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 1TB 2.5" MLC SATA III 5V
Manufacturer:
Silicon Power
Datasheet:
SP010TISSD301RW0 Datasheet
History Price: $861.3
In Stock: 21500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SP010TISSD301RW0 vs SP032GIMDA555SV0
Part No
SP010TISSD301RW0
SP032GIMDA555SV0
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Silicon Power
Silicon Power
Series
-
-
Packaging
Box
Box
Status
Active
Active
Memory Size
1TB
32GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (MLC)
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
2.5"
M.2 Module
Speed - Read
530MB/s
520MB/s
Speed - Write
450MB/s
390MB/s
Voltage - Supply
5V
3.3V
Type
SATA III
SATA III
Current - Max
90mA
560mA
Operating Temperature
-40癈 ~ 85癈
0癈 ~ 70癈
Weight
-
-
Size / Dimension
100.40mm x 69.90mm x 6.80mm
42.00mm x 22.00mm x 4.70mm