SP010TISSD301RW0
SP010TISSD301RW0
Active
Description:  SSD 1TB 2.5" MLC SATA III 5V
Manufacturer:  Silicon Power
History Price: $861.3
In Stock: 21500
SP010TISSD301RW0 vs SP010TIMDC351RW0
Series
-
-
Packaging
Box
Box
Status
Active
Active
Memory Size
1TB
1TB
Memory Type
Solid State Drive (SSD) FLASH - NAND (MLC)
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
2.5"
M.2 Module
Speed - Read
530MB/s
520MB/s
Speed - Write
450MB/s
480MB/s
Voltage - Supply
5V
3.3V
Type
SATA III
SATA III
Current - Max
90mA
575mA
Operating Temperature
-40癈 ~ 85癈
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
100.40mm x 69.90mm x 6.80mm
80.00mm x 22.00mm x 3.50mm