Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Silicon Power SP010TIMDC351RW0
SP010TIMDC351RW0
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 1TB M.2 TLC SATA III 3.3V
Manufacturer:
Silicon Power
Datasheet:
SP010TIMDC351RW0 Datasheet
History Price: $578.04
In Stock: 42800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SP010TIMDC351RW0 vs SP010TISSD351RW0
Part No
SP010TIMDC351RW0
SP010TISSD351RW0
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Silicon Power
Silicon Power
Series
-
-
Packaging
Box
Box
Status
Active
Active
Memory Size
1TB
1TB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
2.5"
Speed - Read
520MB/s
520MB/s
Speed - Write
480MB/s
480MB/s
Voltage - Supply
3.3V
5V
Type
SATA III
SATA III
Current - Max
575mA
110mA
Operating Temperature
-40癈 ~ 85癈
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
80.00mm x 22.00mm x 3.50mm
100.40mm x 69.90mm x 6.80mm