SP010TIMDC351RW0
SP010TIMDC351RW0
Active
Description:  SSD 1TB M.2 TLC SATA III 3.3V
Manufacturer:  Silicon Power
History Price: $578.04
In Stock: 42800
SP010TIMDC351RW0 vs SP010TISSD301RW0
Series
-
-
Packaging
Box
Box
Status
Active
Active
Memory Size
1TB
1TB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - NAND (MLC)
Form Factor
M.2 Module
2.5"
Speed - Read
520MB/s
530MB/s
Speed - Write
480MB/s
450MB/s
Voltage - Supply
3.3V
5V
Type
SATA III
SATA III
Current - Max
575mA
90mA
Operating Temperature
-40癈 ~ 85癈
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
80.00mm x 22.00mm x 3.50mm
100.40mm x 69.90mm x 6.80mm