Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Silicon Motion MD619GXDLDG3T
MD619GXDLDG3T
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 128GB M.2 TLC SATA III 3.3V
Manufacturer:
Silicon Motion
Datasheet:
MD619GXDLDG3T Datasheet
History Price: $65.21
In Stock: 10500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MD619GXDLDG3T vs MD619GXEHDE3
Part No
MD619GXDLDG3T
MD619GXEHDE3
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Silicon Motion
Silicon Motion
Series
FerriSSD?
FerriSSD?
Packaging
Bulk
Bag
Status
Active
Obsolete
Memory Size
128GB
256GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
M.2 Module
Speed - Read
-
-
Speed - Write
-
-
Voltage - Supply
3.3V
-
Type
SATA III
SATA III
Current - Max
-
-
Operating Temperature
0癈 ~ 70癈
0癈 ~ 70癈 (TA)
Weight
42.00mm x 22.00mm x 5.25mm
20.00mm x 16.00mm
Size / Dimension
-
-