Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF960GSTJA-8BDXX
AF960GSTJA-8BDXX
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 960GB M.2 MODULE NVME 3.3V
Manufacturer:
ATP Electronics
Datasheet:
AF960GSTJA-8BDXX Datasheet
History Price: $317.46467
In Stock: 44700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AF960GSTJA-8BDXX vs AF960GSTJA-8BBIP
Part No
AF960GSTJA-8BDXX
AF960GSTJA-8BBIP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
ATP Electronics
Series
N650Sc
N600S
Packaging
Tray
Tray
Status
Active
Obsolete
Memory Size
960GB
960GB
Memory Type
Solid State Drive (SSD) FLASH - NAND
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
M.2 Module
Speed - Read
3.42GB/s
3.42GB/s
Speed - Write
3.05GB/s
3.05GB/s
Voltage - Supply
3.3V
3.3V
Type
NVMe
NVMe
Current - Max
-
-
Operating Temperature
0癈 ~ 70癈
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
80.00mm x 22.00mm x 3.50mm
80.00mm x 22.00mm x 3.50mm