AF960GSTJA-8BDIP
AF960GSTJA-8BDIP
Active
Description:  SSD 960GB M.2 MODULE NVME 3.3V
Manufacturer:  ATP Electronics
History Price: $375.428
In Stock: 1400
AF960GSTJA-8BDIP vs AF960GSTKA-HBAXP
Series
N650Si
PCIe? Gen4 NVMe U.2
Packaging
Tray
Tray
Status
Active
Active
Memory Size
960GB
960GB
Memory Type
Solid State Drive (SSD) FLASH - NAND
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
2.5"
Speed - Read
3.42GB/s
6GB/s
Speed - Write
3.05GB/s
5.5GB/s
Voltage - Supply
3.3V
-
Type
NVMe
NVMe
Current - Max
-
-
Operating Temperature
-40癈 ~ 85癈
0癈 ~ 70癈
Weight
-
-
Size / Dimension
80.00mm x 22.00mm x 3.50mm
100.00mm x 69.85mm x 15.00mm