AF960GSTJA-8BCXX
AF960GSTJA-8BCXX
Active
Description:  SSD 960GB M.2 MODULE NVME 3.3V
Manufacturer:  ATP Electronics
History Price: $308.175
In Stock: 20300
AF960GSTJA-8BCXX vs AF960GSTCJ-7BAIP
Series
N650Sc
-
Packaging
Tray
Tray
Status
Active
Obsolete
Memory Size
960GB
960GB
Memory Type
Solid State Drive (SSD) FLASH - NAND
Solid State Drive (SSD) FLASH - NAND (3D)
Form Factor
M.2 Module
2.5"
Speed - Read
3.42GB/s
560MB/s
Speed - Write
3.05GB/s
480MB/s
Voltage - Supply
3.3V
-
Type
NVMe
SATA III
Current - Max
-
-
Operating Temperature
0癈 ~ 70癈
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
80.00mm x 22.00mm x 3.50mm
100.00mm x 69.90mm x 7.00mm