Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF960GSTJA-8BCIP
AF960GSTJA-8BCIP
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 960GB M.2 MODULE TLC NVME
Manufacturer:
ATP Electronics
Datasheet:
AF960GSTJA-8BCIP Datasheet
History Price: $379.4
In Stock: 47800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AF960GSTJA-8BCIP vs AF960GSTCJ-7BAIP
Part No
AF960GSTJA-8BCIP
AF960GSTCJ-7BAIP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
ATP Electronics
Series
M.2 NVMe
-
Packaging
Tray
Tray
Status
Active
Obsolete
Memory Size
960GB
960GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - NAND (3D)
Form Factor
M.2 Module
2.5"
Speed - Read
3.42GB/s
560MB/s
Speed - Write
3.05GB/s
480MB/s
Voltage - Supply
-
-
Type
NVMe
SATA III
Current - Max
-
-
Operating Temperature
-40癈 ~ 85癈
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
80.00mm x 22.00mm x 3.50mm
100.00mm x 69.90mm x 7.00mm