Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF960GSTIC-7BEXP
AF960GSTIC-7BEXP
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 960GB M.2 TLC SATA III 3.3V
Manufacturer:
ATP Electronics
Datasheet:
AF960GSTIC-7BEXP Datasheet
History Price: $314.78533
In Stock: 28200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AF960GSTIC-7BEXP vs AF960GSTJA-8BCXX
Part No
AF960GSTIC-7BEXP
AF960GSTJA-8BCXX
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
ATP Electronics
Series
A600S
N650Sc
Packaging
Tray
Tray
Status
Active
Active
Memory Size
960GB
960GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - NAND
Form Factor
M.2 Module
M.2 Module
Speed - Read
560MB/s
3.42GB/s
Speed - Write
440MB/s
3.05GB/s
Voltage - Supply
3.3V
3.3V
Type
SATA III
NVMe
Current - Max
-
-
Operating Temperature
0癈 ~ 70癈
0癈 ~ 70癈
Weight
-
-
Size / Dimension
80.00mm x 22.00mm x 3.50mm
80.00mm x 22.00mm x 3.50mm