AF960GSTCJ-7BCXP
AF960GSTCJ-7BCXP
Active
Description:  SSD 960GB 2.5" TLC SATA III 5V
Manufacturer:  ATP Electronics
History Price: $321.08375
In Stock: 21700
AF960GSTCJ-7BCXP vs AF960GSTJA-HBAXX
Series
A650Si/A650S
PCIe? Gen4 NVMe U.2
Packaging
Tray
Tray
Status
Active
Active
Memory Size
960GB
960GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
2.5"
M.2 NVMe 2280
Speed - Read
560MB/s
6.45GB/s
Speed - Write
500MB/s
6.05GB/s
Voltage - Supply
5V
-
Type
SATA III
NVMe
Current - Max
-
-
Operating Temperature
0癈 ~ 70癈
0癈 ~ 70癈
Weight
-
-
Size / Dimension
100.00mm x 69.90mm x 9.20mm
80.00mm x 22.00mm x 3.60mm