AF960GSTCJ-7BAIP
AF960GSTCJ-7BAIP
Obsolete
Description:  SSD 960GB 2.5" 3D SATAIII I-TEMP
Manufacturer:  ATP Electronics
History Price: $406.31
In Stock: 44900
AF960GSTCJ-7BAIP vs AF960GSTJA-8BDXX
Series
-
N650Sc
Packaging
Tray
Tray
Status
Obsolete
Active
Memory Size
960GB
960GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (3D)
Solid State Drive (SSD) FLASH - NAND
Form Factor
2.5"
M.2 Module
Speed - Read
560MB/s
3.42GB/s
Speed - Write
480MB/s
3.05GB/s
Voltage - Supply
-
3.3V
Type
SATA III
NVMe
Current - Max
-
-
Operating Temperature
-40癈 ~ 85癈
0癈 ~ 70癈
Weight
-
-
Size / Dimension
100.00mm x 69.90mm x 7.00mm
80.00mm x 22.00mm x 3.50mm