Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF8GSSHJ-OEM
AF8GSSHJ-OEM
Obsolete
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 8GB MSATA SLC SATA II
Manufacturer:
ATP Electronics
Datasheet:
AF8GSSHJ-OEM Datasheet
History Price: $94.7492
In Stock: 23200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AF8GSSHJ-OEM vs AF8GSSGI-OEM
Part No
AF8GSSHJ-OEM
AF8GSSGI-OEM
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
ATP Electronics
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Memory Size
8GB
8GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Solid State Drive (SSD) FLASH - NAND (SLC)
Form Factor
mSATA
Disk-On-Module, eUSB
Speed - Read
80MB/s
30MB/s
Speed - Write
65MB/s
27MB/s
Voltage - Supply
-
-
Type
SATA II
-
Current - Max
-
-
Operating Temperature
-40癈 ~ 85癈
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
26.80mm x 29.85mm x 3.70mm
36.90mm x 26.60mm x 11.50mm