AF8GSSHI-VACXP
AF8GSSHI-VACXP
Active
Description:  SSD 8GB MSATA SLC SATA III 3.3V
Manufacturer:  ATP Electronics
History Price: $147.56
In Stock: 3000
AF8GSSHI-VACXP vs AF80GSAIC-7BBIP
Series
-
A750Pi
Packaging
Bulk
Tray
Status
Active
Active
Memory Size
8GB
80GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Solid State Drive (SSD) FLASH - NAND (pSLC)
Form Factor
mSATA
M.2 Module
Speed - Read
530MB/s
560MB/s
Speed - Write
430MB/s
520MB/s
Voltage - Supply
3.3V
3.3V
Type
SATA III
-
Current - Max
-
-
Operating Temperature
-40癈 ~ 85癈
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
50.80mm x 29.80mm x 3.70mm
80.00mm x 22.00mm x 3.35mm