Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF8GSSEL-VADXP
AF8GSSEL-VADXP
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 8GB SLIM-SATA SLC SATAIII 5V
Manufacturer:
ATP Electronics
Datasheet:
AF8GSSEL-VADXP Datasheet
History Price: $121.76188
In Stock: 16000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AF8GSSEL-VADXP vs AF80GSAHI-7BBIP
Part No
AF8GSSEL-VADXP
AF80GSAHI-7BBIP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
ATP Electronics
Series
-
A700Pi
Packaging
Bulk
Tray
Status
Active
Active
Memory Size
8GB
80GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Solid State Drive (SSD) FLASH - NAND (pSLC)
Form Factor
Slim-SATA
mSATA
Speed - Read
530MB/s
560MB/s
Speed - Write
430MB/s
520MB/s
Voltage - Supply
5V
3.3V
Type
SATA III
SATA III
Current - Max
-
-
Operating Temperature
-40癈 ~ 85癈
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
54.00mm x 39.00mm x 4.00mm
50.80mm x 29.85mm x 3.50mm