Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF8GSSCJ-VACXP
AF8GSSCJ-VACXP
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 8GB 2.5" SLC SATA III
Manufacturer:
ATP Electronics
Datasheet:
AF8GSSCJ-VACXP Datasheet
History Price: $190.2325
In Stock: 28400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AF8GSSCJ-VACXP vs AF8GSAHI-OEM
Part No
AF8GSSCJ-VACXP
AF8GSAHI-OEM
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
ATP Electronics
Series
Velocity SII
-
Packaging
Bulk
Box
Status
Active
Obsolete
Memory Size
8GB
8GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Solid State Drive (SSD) FLASH - NAND (MLC)
Form Factor
2.5"
mSATA
Speed - Read
-
250MB/s
Speed - Write
-
190MB/s
Voltage - Supply
-
-
Type
SATA III
SATA II
Current - Max
-
-
Operating Temperature
-40癈 ~ 85癈
0癈 ~ 70癈
Weight
-
-
Size / Dimension
100.0mm x 69.90mm x 9.20mm
50.80mm x 29.80mm x 3.70mm