AF8GSSCJ-VACXP
AF8GSSCJ-VACXP
Active
Description:  SSD 8GB 2.5" SLC SATA III
Manufacturer:  ATP Electronics
History Price: $190.2325
In Stock: 28400
AF8GSSCJ-VACXP vs AF8GSAEL-OEM
Series
Velocity SII
-
Packaging
Bulk
Box
Status
Active
Obsolete
Memory Size
8GB
8GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Solid State Drive (SSD) FLASH - NAND (MLC)
Form Factor
2.5"
Slim-SATA
Speed - Read
-
250MB/s
Speed - Write
-
190MB/s
Voltage - Supply
-
-
Type
SATA III
SATA II
Current - Max
-
-
Operating Temperature
-40癈 ~ 85癈
0癈 ~ 70癈
Weight
-
-
Size / Dimension
100.0mm x 69.90mm x 9.20mm
54.00mm x 39.00mm x 4.00mm