AF8GSSCJ-VACXP
AF8GSSCJ-VACXP
Active
Description:  SSD 8GB 2.5" SLC SATA III
Manufacturer:  ATP Electronics
History Price: $190.2325
In Stock: 28400
AF8GSSCJ-VACXP vs AF80GSAJA-8BAIP
Series
Velocity SII
ATP I-Temp NVMe pSLC PCIe Gen3
Packaging
Bulk
Tray
Status
Active
Active
Memory Size
8GB
80GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Solid State Drive (SSD) FLASH - NAND (pSLC)
Form Factor
2.5"
M.2 Module
Speed - Read
-
3.145GB/s
Speed - Write
-
1.155GB/s
Voltage - Supply
-
3.3V
Type
SATA III
NVMe
Current - Max
-
-
Operating Temperature
-40癈 ~ 85癈
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
100.0mm x 69.90mm x 9.20mm
80.00mm x 22.00mm x 3.50mm