Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF8GSSCJ-VACXP
AF8GSSCJ-VACXP
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 8GB 2.5" SLC SATA III
Manufacturer:
ATP Electronics
Datasheet:
AF8GSSCJ-VACXP Datasheet
History Price: $190.2325
In Stock: 28400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AF8GSSCJ-VACXP vs AF80GSACJ-7BAIP
Part No
AF8GSSCJ-VACXP
AF80GSACJ-7BAIP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
ATP Electronics
Series
Velocity SII
A600S
Packaging
Bulk
Tray
Status
Active
Obsolete
Memory Size
8GB
80GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Solid State Drive (SSD) FLASH - NAND (pSLC)
Form Factor
2.5"
2.5"
Speed - Read
-
560MB/s
Speed - Write
-
500MB/s
Voltage - Supply
-
5V
Type
SATA III
SATA III
Current - Max
-
-
Operating Temperature
-40癈 ~ 85癈
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
100.0mm x 69.90mm x 9.20mm
100.00mm x 69.90mm x 9.20mm