AF8GSAHI-OEM
AF8GSAHI-OEM
Obsolete
Description:  SSD 8GB MSATA MLC SATA II
Manufacturer:  ATP Electronics
History Price: $59.8242
In Stock: 21900
AF8GSAHI-OEM vs AF80GSAIC-7BCIP
Series
-
A600S
Packaging
Box
Tray
Status
Obsolete
Active
Memory Size
8GB
80GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (MLC)
Solid State Drive (SSD) FLASH - NAND (pSLC)
Form Factor
mSATA
M.2 Module
Speed - Read
250MB/s
560MB/s
Speed - Write
190MB/s
520MB/s
Voltage - Supply
-
3.3V
Type
SATA II
SATA III
Current - Max
-
-
Operating Temperature
0癈 ~ 70癈
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
50.80mm x 29.80mm x 3.70mm
80.00mm x 22.00mm x 3.50mm