Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF80GSAJB-DBAXX
AF80GSAJB-DBAXX
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
NVME M.2 2230 80GB C-TEMP PSLC S
Manufacturer:
ATP Electronics
Datasheet:
AF80GSAJB-DBAXX Datasheet
History Price: $109.26267
In Stock: 6200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AF80GSAJB-DBAXX vs AF80GSACJ-7BAIP
Part No
AF80GSAJB-DBAXX
AF80GSACJ-7BAIP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
ATP Electronics
Series
*
A600S
Packaging
Tray
Tray
Status
Active
Obsolete
Memory Size
-
80GB
Memory Type
-
Solid State Drive (SSD) FLASH - NAND (pSLC)
Form Factor
-
2.5"
Speed - Read
-
560MB/s
Speed - Write
-
500MB/s
Voltage - Supply
-
5V
Type
-
SATA III
Current - Max
-
-
Operating Temperature
-
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
-
100.00mm x 69.90mm x 9.20mm