AF80GSAIC-7BCIP
AF80GSAIC-7BCIP
Active
Description:  SSD 80GB M.2 PSLC SATA III 3.3V
Manufacturer:  ATP Electronics
History Price: Active
In Stock: 25100
AF80GSAIC-7BCIP vs AF8GSMGH-AACXP
Series
A600S
-
Packaging
Tray
Box
Status
Active
Active
Memory Size
80GB
8GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (pSLC)
Solid State Drive (SSD) FLASH - NAND (MLC)
Form Factor
M.2 Module
Disk-On-Module, eUSB
Speed - Read
560MB/s
30MB/s
Speed - Write
520MB/s
22MB/s
Voltage - Supply
3.3V
-
Type
SATA III
-
Current - Max
-
-
Operating Temperature
-40癈 ~ 85癈
0癈 ~ 70癈
Weight
-
-
Size / Dimension
80.00mm x 22.00mm x 3.50mm
36.90mm x 26.60mm x 8.40mm