Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF80GSAIA-7BBIP
AF80GSAIA-7BBIP
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 80GB M.2 MODULE PSLC 3.3V
Manufacturer:
ATP Electronics
Datasheet:
AF80GSAIA-7BBIP Datasheet
History Price: $159.32
In Stock: 29900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AF80GSAIA-7BBIP vs AF80GSAHI-7BAIP
Part No
AF80GSAIA-7BBIP
AF80GSAHI-7BAIP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
ATP Electronics
Series
A750Pi
A600S
Packaging
Tray
Tray
Status
Active
Obsolete
Memory Size
80GB
80GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (pSLC)
Solid State Drive (SSD) FLASH - NAND (pSLC)
Form Factor
M.2 Module
mSATA
Speed - Read
560MB/s
560MB/s
Speed - Write
520MB/s
440MB/s
Voltage - Supply
3.3V
3.3V
Type
-
SATA III
Current - Max
-
-
Operating Temperature
-40癈 ~ 85癈
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
42.00mm x 22.00mm x 3.50mm
50.80mm x 29.85mm x 3.50mm