AF80GSAHI-7BCIP
AF80GSAHI-7BCIP
Active
Description:  SSD 80GB MSATA PSLC SATAIII 3.3V
Manufacturer:  ATP Electronics
History Price: Active
In Stock: 700
AF80GSAHI-7BCIP vs AF80GSACJ-7BAIP
Series
A600S
A600S
Packaging
Tray
Tray
Status
Active
Obsolete
Memory Size
80GB
80GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (pSLC)
Solid State Drive (SSD) FLASH - NAND (pSLC)
Form Factor
mSATA
2.5"
Speed - Read
560MB/s
560MB/s
Speed - Write
440MB/s
500MB/s
Voltage - Supply
3.3V
5V
Type
SATA III
SATA III
Current - Max
-
-
Operating Temperature
-40癈 ~ 85癈
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
50.80mm x 29.85mm x 3.50mm
100.00mm x 69.90mm x 9.20mm