Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF64GSSEL-VABXP
AF64GSSEL-VABXP
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 64GB SLIM-SATA SLC SATA III
Manufacturer:
ATP Electronics
Datasheet:
AF64GSSEL-VABXP Datasheet
History Price: $533.89
In Stock: 3800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AF64GSSEL-VABXP vs AF640GSACJ-7BAIP
Part No
AF64GSSEL-VABXP
AF640GSACJ-7BAIP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
ATP Electronics
Series
-
A600S
Packaging
Box
Tray
Status
Active
Obsolete
Memory Size
64GB
640GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Solid State Drive (SSD) FLASH - NAND (pSLC)
Form Factor
Slim-SATA
2.5"
Speed - Read
530MB/s
560MB/s
Speed - Write
430MB/s
500MB/s
Voltage - Supply
-
SATA III
Type
SATA III
-40癈 ~ 85癈
Current - Max
-
100.00mm x 69.90mm x 9.20mm
Operating Temperature
-40癈 ~ 85癈
5V
Weight
-
-
Size / Dimension
54.00mm x 39.00mm x 4.00mm
-