Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF4GSSEL-OEM
AF4GSSEL-OEM
Obsolete
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 4GB SLIM-SATA SLC SATA II 5V
Manufacturer:
ATP Electronics
Datasheet:
AF4GSSEL-OEM Datasheet
History Price: $74.87
In Stock: 4700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AF4GSSEL-OEM vs AF480GSTJA-8BDIP
Part No
AF4GSSEL-OEM
AF480GSTJA-8BDIP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
ATP Electronics
Series
-
N650Si
Packaging
Bulk
Tray
Status
Obsolete
Active
Memory Size
4GB
480GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Solid State Drive (SSD) FLASH - NAND
Form Factor
Slim-SATA
M.2 Module
Speed - Read
112MB/s
3.42GB/s
Speed - Write
91MB/s
2.35GB/s
Voltage - Supply
SATA II
NVMe
Type
-40癈 ~ 85癈
-40癈 ~ 85癈
Current - Max
54.00mm x 39.00mm x 4.00mm
80.00mm x 22.00mm x 3.50mm
Operating Temperature
5V
3.3V
Weight
-
-
Size / Dimension
-
-