AF480GSTJC-DBBXX
AF480GSTJC-DBBXX
Active
Description:  SSD 480GB M.2 MODULE TLC NVME
Manufacturer:  ATP Electronics
History Price: $54.7
In Stock: 38700
AF480GSTJC-DBBXX vs AF480GSTCJ-7BCXP
Series
N600Vc
A650Si/A650S
Packaging
Tray
Tray
Status
Active
Active
Memory Size
480GB
480GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
2.5"
Speed - Read
2.6GB/s
560MB/s
Speed - Write
1.87GB/s
500MB/s
Voltage - Supply
NVMe
SATA III
Type
0癈 ~ 70癈
0癈 ~ 70癈
Current - Max
42.00mm x 22.00mm x 3.60mm
100.00mm x 69.90mm x 9.20mm
Operating Temperature
-
5V
Weight
-
-
Size / Dimension
-
-