Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF480GSTJA-8BFIX
AF480GSTJA-8BFIX
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 480GB M.2 TLC NVME 3.3V
Manufacturer:
ATP Electronics
Datasheet:
AF480GSTJA-8BFIX Datasheet
History Price: $222.45767
In Stock: 37000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AF480GSTJA-8BFIX vs AF480GSTIA-7BCIP
Part No
AF480GSTJA-8BFIX
AF480GSTIA-7BCIP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
ATP Electronics
Series
N600S
A650Si/A650Sc
Packaging
Tray
Tray
Status
Active
Active
Memory Size
480GB
480GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
M.2 Module
Speed - Read
3.42GB/s
560MB/s
Speed - Write
3.05GB/s
440MB/s
Voltage - Supply
NVMe
-
Type
-40癈 ~ 85癈
-40癈 ~ 85癈
Current - Max
80.00mm x 22.00mm x 3.50mm
42.00mm x 22.00mm x 3.50mm
Operating Temperature
3.3V
3.3V
Weight
-
-
Size / Dimension
-
-