AF480GSTJA-8BFIX
AF480GSTJA-8BFIX
Active
Description:  SSD 480GB M.2 TLC NVME 3.3V
Manufacturer:  ATP Electronics
History Price: $222.45767
In Stock: 37000
AF480GSTJA-8BFIX vs AF480GSTCJ-7BCXP
Series
N600S
A650Si/A650S
Packaging
Tray
Tray
Status
Active
Active
Memory Size
480GB
480GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
2.5"
Speed - Read
3.42GB/s
560MB/s
Speed - Write
3.05GB/s
500MB/s
Voltage - Supply
NVMe
SATA III
Type
-40癈 ~ 85癈
0癈 ~ 70癈
Current - Max
80.00mm x 22.00mm x 3.50mm
100.00mm x 69.90mm x 9.20mm
Operating Temperature
3.3V
5V
Weight
-
-
Size / Dimension
-
-