Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF480GSTJA-8BDIX
AF480GSTJA-8BDIX
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 480GB M.2 MODULE NVME 3.3V
Manufacturer:
ATP Electronics
Datasheet:
AF480GSTJA-8BDIX Datasheet
History Price: $222.12767
In Stock: 38200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AF480GSTJA-8BDIX vs AF480GSTJC-DBBXX
Part No
AF480GSTJA-8BDIX
AF480GSTJC-DBBXX
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
ATP Electronics
Series
N650Si
N600Vc
Packaging
Tray
Tray
Status
Active
Active
Memory Size
480GB
480GB
Memory Type
Solid State Drive (SSD) FLASH - NAND
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
M.2 Module
Speed - Read
3.42GB/s
2.6GB/s
Speed - Write
2.35GB/s
1.87GB/s
Voltage - Supply
NVMe
NVMe
Type
-40癈 ~ 85癈
0癈 ~ 70癈
Current - Max
80.00mm x 22.00mm x 3.50mm
42.00mm x 22.00mm x 3.60mm
Operating Temperature
3.3V
-
Weight
-
-
Size / Dimension
-
-