AF480GSTJA-8BCIP
AF480GSTJA-8BCIP
Active
Description:  SSD 480GB M.2 MODULE TLC NVME
Manufacturer:  ATP Electronics
History Price: $216.759
In Stock: 45400
AF480GSTJA-8BCIP vs AF4GSSGH-AACXP
Series
M.2 NVMe
-
Packaging
Tray
Tray
Status
Active
Active
Memory Size
480GB
4GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - NAND (SLC)
Form Factor
M.2 Module
Disk-On-Module, eUSB
Speed - Read
3.42GB/s
30MB/s
Speed - Write
3.05GB/s
27MB/s
Voltage - Supply
NVMe
-
Type
-40癈 ~ 85癈
-40癈 ~ 85癈
Current - Max
80.00mm x 22.00mm x 3.50mm
36.90mm x 26.60mm x 11.50mm
Operating Temperature
-
5V
Weight
-
-
Size / Dimension
-
-