Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF480GSTJA-8BCIP
AF480GSTJA-8BCIP
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 480GB M.2 MODULE TLC NVME
Manufacturer:
ATP Electronics
Datasheet:
AF480GSTJA-8BCIP Datasheet
History Price: $216.759
In Stock: 45400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AF480GSTJA-8BCIP vs AF480GSTJA-8BDIX
Part No
AF480GSTJA-8BCIP
AF480GSTJA-8BDIX
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
ATP Electronics
Series
M.2 NVMe
N650Si
Packaging
Tray
Tray
Status
Active
Active
Memory Size
480GB
480GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - NAND
Form Factor
M.2 Module
M.2 Module
Speed - Read
3.42GB/s
3.42GB/s
Speed - Write
3.05GB/s
2.35GB/s
Voltage - Supply
NVMe
NVMe
Type
-40癈 ~ 85癈
-40癈 ~ 85癈
Current - Max
80.00mm x 22.00mm x 3.50mm
80.00mm x 22.00mm x 3.50mm
Operating Temperature
-
3.3V
Weight
-
-
Size / Dimension
-
-