AF480GSTCJ-7BCXP
AF480GSTCJ-7BCXP
Active
Description:  SSD 480GB 2.5" TLC SATA III 5V
Manufacturer:  ATP Electronics
History Price: $243.55125
In Stock: 1600
AF480GSTCJ-7BCXP vs AF480GSTJA-8BEXX
Series
A650Si/A650S
N600S
Packaging
Tray
Tray
Status
Active
Active
Memory Size
480GB
480GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
2.5"
M.2 Module
Speed - Read
560MB/s
3.42GB/s
Speed - Write
500MB/s
3.05GB/s
Voltage - Supply
SATA III
NVMe
Type
0癈 ~ 70癈
0癈 ~ 70癈
Current - Max
100.00mm x 69.90mm x 9.20mm
80.00mm x 22.00mm x 3.50mm
Operating Temperature
5V
3.3V
Weight
-
-
Size / Dimension
-
-