AF480GSTCJ-7BCXP
AF480GSTCJ-7BCXP
Active
Description:  SSD 480GB 2.5" TLC SATA III 5V
Manufacturer:  ATP Electronics
History Price: $243.55125
In Stock: 1600
AF480GSTCJ-7BCXP vs AF480GSTJA-8BAIP
Series
A650Si/A650S
2280-D2-M
Packaging
Tray
Tray
Status
Active
Obsolete
Memory Size
480GB
480GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - NAND (3D)
Form Factor
2.5"
M.2 Module, PCIe
Speed - Read
560MB/s
3.44GB/s
Speed - Write
500MB/s
2.35GB/s
Voltage - Supply
SATA III
NVMe
Type
0癈 ~ 70癈
-40癈 ~ 85癈
Current - Max
100.00mm x 69.90mm x 9.20mm
80.00mm x 22.00mm x 3.50mm
Operating Temperature
5V
-
Weight
-
-
Size / Dimension
-
-