Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF480GSTCJ-7BCXP
AF480GSTCJ-7BCXP
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 480GB 2.5" TLC SATA III 5V
Manufacturer:
ATP Electronics
Datasheet:
AF480GSTCJ-7BCXP Datasheet
History Price: $243.55125
In Stock: 1600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AF480GSTCJ-7BCXP vs AF480GSTIA-7BAIP
Part No
AF480GSTCJ-7BCXP
AF480GSTIA-7BAIP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
ATP Electronics
Series
A650Si/A650S
2242 D2-B-M
Packaging
Tray
Tray
Status
Active
Obsolete
Memory Size
480GB
480GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - NAND (3D)
Form Factor
2.5"
M.2 Module
Speed - Read
560MB/s
560MB/s
Speed - Write
500MB/s
455MB/s
Voltage - Supply
SATA III
SATA III
Type
0癈 ~ 70癈
-40癈 ~ 85癈
Current - Max
100.00mm x 69.90mm x 9.20mm
42.00mm x 22.00mm x 3.50mm
Operating Temperature
5V
-
Weight
-
-
Size / Dimension
-
-