AF32GSTHI-2BAXX
AF32GSTHI-2BAXX
Active
Description:  MSATA 32GB C-TEMP SSD VALUE LINE
Manufacturer:  ATP Electronics
History Price: $24.03813
In Stock: 11400
AF32GSTHI-2BAXX vs AF320GSACJ-7BBIP
Series
-
A750Pi
Packaging
Tray
Tray
Status
Active
Active
Memory Size
32GB
320GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - NAND (pSLC)
Form Factor
mSATA
2.5"
Speed - Read
560MB/s
560MB/s
Speed - Write
440MB/s
520MB/s
Voltage - Supply
3.3V
5V
Type
SATA III
SATA III
Current - Max
-
-
Operating Temperature
0癈 ~ 70癈
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
50.80mm x 29.85mm x 3.50mm
100.00mm x 69.90mm x 9.20mm