AF32GSSHJ-OEM
AF32GSSHJ-OEM
Obsolete
Description:  SSD 32GB MSATA SLC SATA II
Manufacturer:  ATP Electronics
History Price: $258.8262
In Stock: 35400
AF32GSSHJ-OEM vs AF32GSTIC-2BAXX
Series
-
-
Packaging
Box
Tray
Status
Obsolete
Active
Memory Size
32GB
32GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
mSATA
M.2 Module
Speed - Read
80MB/s
560MB/s
Speed - Write
65MB/s
420MB/s
Voltage - Supply
-
3.3V
Type
SATA II
SATA III
Current - Max
-
-
Operating Temperature
-40癈 ~ 85癈
0癈 ~ 70癈
Weight
-
-
Size / Dimension
26.80mm x 29.85mm x 3.70mm
42.00mm x 22.00mm x 3.20mm