AF32GSSCJ-VACXP
AF32GSSCJ-VACXP
Active
Description:  SSD 32GB 2.5" SLC SATA III
Manufacturer:  ATP Electronics
History Price: $341.23
In Stock: 20500
AF32GSSCJ-VACXP vs AF32GSSHJ-OEM
Series
-
-
Packaging
Bulk
Box
Status
Active
Obsolete
Memory Size
32GB
32GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Solid State Drive (SSD) FLASH - NAND (SLC)
Form Factor
2.5"
mSATA
Speed - Read
520MB/s
80MB/s
Speed - Write
420MB/s
65MB/s
Voltage - Supply
-
-
Type
SATA III
SATA II
Current - Max
-
-
Operating Temperature
-40癈 ~ 85癈
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
100.0mm x 69.90mm x 9.20mm
26.80mm x 29.85mm x 3.70mm