Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF32GSMIA-OEM
AF32GSMIA-OEM
Obsolete
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 32GB M.2 MODULE MLC SATA III
Manufacturer:
ATP Electronics
Datasheet:
AF32GSMIA-OEM Datasheet
History Price: $76.615
In Stock: 33500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AF32GSMIA-OEM vs AF320GSAIC-7BAIP
Part No
AF32GSMIA-OEM
AF320GSAIC-7BAIP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
ATP Electronics
Series
-
A600S
Packaging
Bulk
Tray
Status
Obsolete
Obsolete
Memory Size
32GB
320GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (MLC)
Solid State Drive (SSD) FLASH - NAND (pSLC)
Form Factor
M.2 Module
M.2 Module
Speed - Read
-
560MB/s
Speed - Write
-
520MB/s
Voltage - Supply
-
3.3V
Type
SATA III
SATA III
Current - Max
-
-
Operating Temperature
-40癈 ~ 85癈
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
42.00mm x 22.00mm x 3.50mm
80.00mm x 22.00mm x 3.50mm